Rochester Electronics Logic - Flip Flops CD74FCT16374CTMT

Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet
Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT16374CTMT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT16374CTMT
Logic - Flip Flops CD74FCT16374CTMT
FAST 16-BIT REGISTER (3-STATE)

FAST 16-BIT REGISTER (3-STATE)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT16374CTMT
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT173DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details