Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT162952ETSM

Description
FAST 16-BIT REGISTERED TRANSCVR
Datasheet
Description
FAST 16-BIT REGISTERED TRANSCVR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT162952ETSM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74FCT162952ETSM
Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT162952ETSM
FAST 16-BIT REGISTERED TRANSCVR

FAST 16-BIT REGISTERED TRANSCVR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD74FCT162952ETSM
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Telecom - SI3210-E-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details