Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT162240ATMT

Description
FAST 16-BIT BUFFER/LINE DRIVER
Datasheet
Description
FAST 16-BIT BUFFER/LINE DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT162240ATMT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74FCT162240ATMT
Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT162240ATMT
FAST 16-BIT BUFFER/LINE DRIVER

FAST 16-BIT BUFFER/LINE DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD74FCT162240ATMT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Modems - ICs and Modules - SI2434-C-FT-ND - DigiKey
Specs
Data Rate 33.6 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details