CD74AC574EX -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74AC574EX
Description
OCTAL D-TYPE FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74AC574EX |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
125 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 6V
View Details
4 suppliers
Flip-Flop Type
J-K
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
fMAX
210 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details