CD54HC564F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD54HC564F
Description
OCTAL D-TYPE FLIP FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD54HC564F |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Latch Type
Addressable D
Supply Voltage
4.5
Operating Current
0.0800 mA
View Details
3 suppliers
Flip-Flop Type
J-K
Triggering
Negative-edge Triggered
Supply Voltage
2V ~ 6V
View Details
4 suppliers