Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD54HC541F3A

Description
CD54HC541 HIGH SPEED CMOS LOGIC
Datasheet
Description
CD54HC541 HIGH SPEED CMOS LOGIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD54HC541F3A - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC541F3A
Logic - Buffers, Drivers, Receivers, Transceivers CD54HC541F3A
CD54HC541 HIGH SPEED CMOS LOGIC

CD54HC541 HIGH SPEED CMOS LOGIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD54HC541F3A
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details