CD54HC243F3A -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC243F3A
Description
QUAD 1-BIT TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
QUAD 1-BIT TRANSCEIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC243F3A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CD54HC243F3A |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
56-VFQFN Exposed Pad
Pins
56 #
View Details