Rochester Electronics Logic - Latches CD4724BF3A

Description
CMOS 8-BIT ADDRESSABLE LATCH
Datasheet
Description
CMOS 8-BIT ADDRESSABLE LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4724BF3A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BF3A
Logic - Latches CD4724BF3A
CMOS 8-BIT ADDRESSABLE LATCH

CMOS 8-BIT ADDRESSABLE LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD4724BF3A
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Latches - 74LVT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74ACT563SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers