Rochester Electronics Logic - Logic - Gates and Inverters - CD4069UBD3 CD4069UBD3

Description
Manufacturer: Harris Corporation Win Source Part Number: 915083-CD4069UBD3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915083-CD4069UBD3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4069UBD3 - 915083-CD4069UBD3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4069UBD3
915083-CD4069UBD3
Logic - Logic - Gates and Inverters - CD4069UBD3 915083-CD4069UBD3
Manufacturer: Harris Corporation Win Source Part Number: 915083-CD4069UBD3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915083-CD4069UBD3
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - CD4069UBD3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4069UBD3
Logic - Gates and Inverters CD4069UBD3
CMOS HEX 1-INPUT INVERT GATE

CMOS HEX 1-INPUT INVERT GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 915083-CD4069UBD3 CD4069UBD3
Product Name Logic - Logic - Gates and Inverters - CD4069UBD3 Logic - Gates and Inverters
Gate Type NOT NOT
Logic Family CMOS
Supply Voltage 4V ~ 12.5V (Low), 1V ~ 2.5V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 29L8095 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details