CD4027BCMX -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD4027BCMX
Description
DUAL J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
DUAL J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD4027BCMX |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
15.5 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
3.6V; 1.65V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
fMAX
189 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details