Rochester Electronics Logic - Logic - Gates and Inverters - CD4012BD3 CD4012BD3

Description
Manufacturer: Harris Corporation Win Source Part Number: 915045-CD4012BD3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915045-CD4012BD3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4012BD3 - 915045-CD4012BD3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4012BD3
915045-CD4012BD3
Logic - Logic - Gates and Inverters - CD4012BD3 915045-CD4012BD3
Manufacturer: Harris Corporation Win Source Part Number: 915045-CD4012BD3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915045-CD4012BD3
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - CD4012BD3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4012BD3
Logic - Gates and Inverters CD4012BD3
CMOS DUAL 4-INPUT NAND GATE

CMOS DUAL 4-INPUT NAND GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 915045-CD4012BD3 CD4012BD3
Product Name Logic - Logic - Gates and Inverters - CD4012BD3 Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Logic Family CMOS
Supply Voltage 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers