Rochester Electronics Logic - Logic - Gates and Inverters - CD4001BD CD4001BD

Description
Manufacturer: Harris Corporation Win Source Part Number: 848036-CD4001BD Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 848036-CD4001BD Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4001BD - 848036-CD4001BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4001BD
848036-CD4001BD
Logic - Logic - Gates and Inverters - CD4001BD 848036-CD4001BD
Manufacturer: Harris Corporation Win Source Part Number: 848036-CD4001BD Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 848036-CD4001BD
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - CD4001BD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4001BD
Logic - Gates and Inverters CD4001BD
CMOS QUAD 2-INPUT NOR GATE

CMOS QUAD 2-INPUT NOR GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 848036-CD4001BD CD4001BD
Product Name Logic - Logic - Gates and Inverters - CD4001BD Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Logic Family CMOS
Supply Voltage 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
2-input NOR gate - 74AHC1G02GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details