Rochester Electronics Memory - EEPROM - CAT93C66X CAT93C66X

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865844-CAT93C66X Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 93C66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865844-CAT93C66X Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 93C66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C66X - 865844-CAT93C66X - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C66X
865844-CAT93C66X
Memory - EEPROM - CAT93C66X 865844-CAT93C66X
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865844-CAT93C66X Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 93C66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865844-CAT93C66X
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 93C66
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865844-CAT93C66X CAT93C66X
Product Name Memory - EEPROM - CAT93C66X Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 27S03ALM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers
Memory - A2C00045443 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details