Rochester Electronics Memory - EEPROM - CAT93C66V CAT93C66V

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865842-CAT93C66V Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865842-CAT93C66V Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C66V - 865842-CAT93C66V - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C66V
865842-CAT93C66V
Memory - EEPROM - CAT93C66V 865842-CAT93C66V
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865842-CAT93C66V Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865842-CAT93C66V
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 93C66
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865842-CAT93C66V CAT93C66V
Product Name Memory - EEPROM - CAT93C66V Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT34C02C-TH-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details