Rochester Electronics Memory - EEPROM - CAT93C56VI-26490T CAT93C56VI-26490T

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 850277-CAT93C56VI-26 490T Features: Memory IC 2 MHz Package: Bulk Family Name: 93C56 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 850277-CAT93C56VI-26 490T Features: Memory IC 2 MHz Package: Bulk Family Name: 93C56 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C56VI-26490T - 850277-CAT93C56VI-26490T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C56VI-26490T
850277-CAT93C56VI-26490T
Memory - EEPROM - CAT93C56VI-26490T 850277-CAT93C56VI-26490T
Manufacturer: Catalyst Semiconductor Win Source Part Number: 850277-CAT93C56VI-26 490T Features: Memory IC 2 MHz Package: Bulk Family Name: 93C56 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 850277-CAT93C56VI-26490T
Features: Memory IC 2 MHz
Package: Bulk
Family Name: 93C56
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 850277-CAT93C56VI-26490T CAT93C56VI-26490T
Product Name Memory - EEPROM - CAT93C56VI-26490T Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers