Rochester Electronics Memory - EEPROM - CAT93C56SA-26545T CAT93C56SA-26545T

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865837-CAT93C56SA-26 545T Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C56 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865837-CAT93C56SA-26 545T Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C56 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C56SA-26545T - 865837-CAT93C56SA-26545T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C56SA-26545T
865837-CAT93C56SA-26545T
Memory - EEPROM - CAT93C56SA-26545T 865837-CAT93C56SA-26545T
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865837-CAT93C56SA-26 545T Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C56 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865837-CAT93C56SA-26545T
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 93C56
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865837-CAT93C56SA-26545T CAT93C56SA-26545T
Product Name Memory - EEPROM - CAT93C56SA-26545T Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9023596AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details