Rochester Electronics Memory - EEPROM - CAT93C46PI-FF CAT93C46PI-FF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 862215-CAT93C46PI-FF Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 862215-CAT93C46PI-FF Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT93C46PI-FF - 862215-CAT93C46PI-FF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C46PI-FF
862215-CAT93C46PI-FF
Memory - EEPROM - CAT93C46PI-FF 862215-CAT93C46PI-FF
Manufacturer: ON Semiconductor Win Source Part Number: 862215-CAT93C46PI-FF Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 93C46 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: ON Semiconductor
Win Source Part Number: 862215-CAT93C46PI-FF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 93C46
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 862215-CAT93C46PI-FF CAT93C46PI-FF
Product Name Memory - EEPROM - CAT93C46PI-FF Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24AA01WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 1 kbits
View Details