Rochester Electronics PMIC - PMIC - Supervisors - CAT809LEUR-T3 CAT809LEUR-T3

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865832-CAT809LEUR-T3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: CAT809 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865832-CAT809LEUR-T3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: CAT809 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT809LEUR-T3 - 865832-CAT809LEUR-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT809LEUR-T3
865832-CAT809LEUR-T3
PMIC - PMIC - Supervisors - CAT809LEUR-T3 865832-CAT809LEUR-T3
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865832-CAT809LEUR-T3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: CAT809 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865832-CAT809LEUR-T3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: CAT809
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - CAT809LEUR-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT809LEUR-T3
PMIC - Supervisors CAT809LEUR-T3
IC SUPERVISOR 1 CHANNEL

IC SUPERVISOR 1 CHANNEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 865832-CAT809LEUR-T3 CAT809LEUR-T3
Product Name PMIC - PMIC - Supervisors - CAT809LEUR-T3 PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details