Rochester Electronics PMIC - PMIC - Supervisors - CAT809JSDI-GT3 CAT809JSDI-GT3

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914761-CAT809JSDI-GT 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Family Name: CAT809 Categories: Integrated Circuits (ICs) Case / Package: SC-70-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914761-CAT809JSDI-GT 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Family Name: CAT809 Categories: Integrated Circuits (ICs) Case / Package: SC-70-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT809JSDI-GT3 - 914761-CAT809JSDI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT809JSDI-GT3
914761-CAT809JSDI-GT3
PMIC - PMIC - Supervisors - CAT809JSDI-GT3 914761-CAT809JSDI-GT3
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914761-CAT809JSDI-GT 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Family Name: CAT809 Categories: Integrated Circuits (ICs) Case / Package: SC-70-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914761-CAT809JSDI-GT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT809
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - CAT809JSDI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT809JSDI-GT3
PMIC - Supervisors CAT809JSDI-GT3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 914761-CAT809JSDI-GT3 CAT809JSDI-GT3
Product Name PMIC - PMIC - Supervisors - CAT809JSDI-GT3 PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details