Rochester Electronics Memory - EEPROM - CAT64LC40WI-G CAT64LC40WI-G

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865827-CAT64LC40WI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865827-CAT64LC40WI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT64LC40WI-G - 865827-CAT64LC40WI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT64LC40WI-G
865827-CAT64LC40WI-G
Memory - EEPROM - CAT64LC40WI-G 865827-CAT64LC40WI-G
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865827-CAT64LC40WI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865827-CAT64LC40WI-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4KBIT SPI 1MHZ 8SOIC

IC EEPROM 4KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865827-CAT64LC40WI-G CAT64LC40WI-G
Product Name Memory - EEPROM - CAT64LC40WI-G Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 1779660 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers