Rochester Electronics Memory - Unclassified Memory - CAT64LC40VGI CAT64LC40VGI

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865825-CAT64LC40VGI Series: CAT64LC40 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865825-CAT64LC40VGI Series: CAT64LC40 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CAT64LC40VGI - 865825-CAT64LC40VGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CAT64LC40VGI
865825-CAT64LC40VGI
Memory - Unclassified Memory - CAT64LC40VGI 865825-CAT64LC40VGI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865825-CAT64LC40VGI Series: CAT64LC40 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865825-CAT64LC40VGI
Series: CAT64LC40
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
CAT64LC40 - 4-KBIT SPI SERIAL EE

CAT64LC40 - 4-KBIT SPI SERIAL EE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865825-CAT64LC40VGI CAT64LC40VGI
Product Name Memory - Unclassified Memory - CAT64LC40VGI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 785 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers