Rochester Electronics Memory - EEPROM - CAT25C16SE-26628 CAT25C16SE-26628

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865797-CAT25C16SE-26 628 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865797-CAT25C16SE-26 628 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25C16SE-26628 - 865797-CAT25C16SE-26628 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C16SE-26628
865797-CAT25C16SE-26628
Memory - EEPROM - CAT25C16SE-26628 865797-CAT25C16SE-26628
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865797-CAT25C16SE-26 628 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865797-CAT25C16SE-26628
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865797-CAT25C16SE-26628 CAT25C16SE-26628
Product Name Memory - EEPROM - CAT25C16SE-26628 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details