Rochester Electronics Memory - EEPROM - CAT25C08VA CAT25C08VA

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865796-CAT25C08VA Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865796-CAT25C08VA Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25C08VA - 865796-CAT25C08VA - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C08VA
865796-CAT25C08VA
Memory - EEPROM - CAT25C08VA 865796-CAT25C08VA
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865796-CAT25C08VA Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865796-CAT25C08VA
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865796-CAT25C08VA CAT25C08VA
Product Name Memory - EEPROM - CAT25C08VA Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 457780-5790 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details