Rochester Electronics Memory - EEPROM - CAT25C08SE-26671 CAT25C08SE-26671

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865794-CAT25C08SE-26 671 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865794-CAT25C08SE-26 671 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25C08SE-26671 - 865794-CAT25C08SE-26671 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C08SE-26671
865794-CAT25C08SE-26671
Memory - EEPROM - CAT25C08SE-26671 865794-CAT25C08SE-26671
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865794-CAT25C08SE-26 671 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865794-CAT25C08SE-26671
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865794-CAT25C08SE-26671 CAT25C08SE-26671
Product Name Memory - EEPROM - CAT25C08SE-26671 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - 520966231136 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers