Rochester Electronics Memory - EEPROM - CAT25256XE CAT25256XE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906047-CAT25256XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906047-CAT25256XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25256XE - 906047-CAT25256XE - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25256XE
906047-CAT25256XE
Memory - EEPROM - CAT25256XE 906047-CAT25256XE
Manufacturer: ON Semiconductor Win Source Part Number: 906047-CAT25256XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ON Semiconductor
Win Source Part Number: 906047-CAT25256XE
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 906047-CAT25256XE CAT25256XE
Product Name Memory - EEPROM - CAT25256XE Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers