Rochester Electronics Memory - EEPROM - CAT25128XE CAT25128XE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914715-CAT25128XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914715-CAT25128XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25128XE - 914715-CAT25128XE - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25128XE
914715-CAT25128XE
Memory - EEPROM - CAT25128XE 914715-CAT25128XE
Manufacturer: ON Semiconductor Win Source Part Number: 914715-CAT25128XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 914715-CAT25128XE
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 914715-CAT25128XE CAT25128XE
Product Name Memory - EEPROM - CAT25128XE Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - 559861-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details