Manufacturer: ON Semiconductor
Win Source Part Number: 914713-CAT25080HU2I-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-UDFN (2x2)
Package: Bulk
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-uDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.32.0051
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 914713-CAT25080HU2I-GT3 |
| Product Name | Memory - EEPROM - CAT25080HU2I-GT3 |
| Memory Category | EEPROM |