Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865786-CAT24WC66PI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
IC EEPROM 64KBIT I2C 400KHZ 8DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 865786-CAT24WC66PI | CAT24WC66PI |
| Product Name | Memory - EEPROM - CAT24WC66PI | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM |