Rochester Electronics Memory - EEPROM - CAT24WC256XA-TE13 CAT24WC256XA-TE13

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865784-CAT24WC256XA- TE13 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865784-CAT24WC256XA- TE13 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24WC256XA-TE13 - 865784-CAT24WC256XA-TE13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24WC256XA-TE13
865784-CAT24WC256XA-TE13
Memory - EEPROM - CAT24WC256XA-TE13 865784-CAT24WC256XA-TE13
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865784-CAT24WC256XA- TE13 Operating Temperature Range: -40°C ~ 105°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865784-CAT24WC256XA-TE13
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865784-CAT24WC256XA-TE13 CAT24WC256XA-TE13
Product Name Memory - EEPROM - CAT24WC256XA-TE13 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details