Rochester Electronics Memory - EEPROM - CAT24WC04L CAT24WC04L

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865781-CAT24WC04L Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865781-CAT24WC04L Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24WC04L - 865781-CAT24WC04L - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24WC04L
865781-CAT24WC04L
Memory - EEPROM - CAT24WC04L 865781-CAT24WC04L
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865781-CAT24WC04L Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865781-CAT24WC04L
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8DIP

IC EEPROM 4KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865781-CAT24WC04L CAT24WC04L
Product Name Memory - EEPROM - CAT24WC04L Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details