Rochester Electronics Memory - EEPROM - CAT24FC256XI-TE13 CAT24FC256XI-TE13

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865776-CAT24FC256XI- TE13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865776-CAT24FC256XI- TE13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24FC256XI-TE13 - 865776-CAT24FC256XI-TE13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24FC256XI-TE13
865776-CAT24FC256XI-TE13
Memory - EEPROM - CAT24FC256XI-TE13 865776-CAT24FC256XI-TE13
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865776-CAT24FC256XI- TE13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865776-CAT24FC256XI-TE13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-SOIC
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-CAT24FC256XI-TE13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-CAT24FC256XI-TE13
1MHZ Memory IC and Storage Component 774-CAT24FC256XI-TE13
IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: CAT24FC256XI-TE13 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24FC256XI-TE1 3 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: CAT24FC256XI-TE13 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24FC256XI-TE13 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 865776-CAT24FC256XI-TE13 774-CAT24FC256XI-TE13 CAT24FC256XI-TE13
Product Name Memory - EEPROM - CAT24FC256XI-TE13 1MHZ Memory IC and Storage Component Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 588127-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24MAC402-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details