Rochester Electronics Memory - EEPROM - CAT24C512XE-T2 CAT24C512XE-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914707-CAT24C512XE-T 2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: CAT24C512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914707-CAT24C512XE-T 2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: CAT24C512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C512XE-T2 - 914707-CAT24C512XE-T2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C512XE-T2
914707-CAT24C512XE-T2
Memory - EEPROM - CAT24C512XE-T2 914707-CAT24C512XE-T2
Manufacturer: ON Semiconductor Win Source Part Number: 914707-CAT24C512XE-T 2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: CAT24C512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 914707-CAT24C512XE-T2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: CAT24C512
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
EEPROM, 64KX8, SERIAL, CMOS, PDS

EEPROM, 64KX8, SERIAL, CMOS, PDS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 914707-CAT24C512XE-T2 CAT24C512XE-T2
Product Name Memory - EEPROM - CAT24C512XE-T2 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25HP256-10PI-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 256 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28576411 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers