The CAT24C08C5ATR is an 8-Kb I2C Serial EEPROM device from Lingto Electronic Limited, designed for applications requiring non-volatile memory storage. It operates within a supply voltage range of 1.7 V to 5.5 V and supports both Standard (100 kHz) and Fast (400 kHz) I2C protocols. The device features a 16-byte page write buffer, allowing for efficient data writing in contiguous blocks. This EEPROM is built using low power CMOS technology, ensuring minimal power consumption during operation. It offers over 1,000,000 program/erase cycles and boasts a data retention period of up to 100 years, making it suitable for long-term data storage applications. The CAT24C08C5ATR also includes hardware write protection for the entire memory, enhancing data integrity. The device is available in a WLCSP-5 package and is compliant with RoHS standards, being Pb-free and halogen-free. It is suitable for industrial applications, with an operational temperature range of -40°C to +85°C. External address pins allow for the connection of multiple devices on the same I2C bus, facilitating scalability in design.
| Lingto Electronic Limited | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CAT24C08C5ATR |
| Product Name | Memory |