Rochester Electronics Embedded - Microcontrollers C505CA4EMCABXQMA1

Description
IC MCU 8BIT 32KB OTP 44MQFP
Description
IC MCU 8BIT 32KB OTP 44MQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The C505CA4EMCABXQMA1 is an 8-bit single-chip microcontroller designed for various embedded applications. It features a 32KB one-time programmable (OTP) memory, making it suitable for projects that require moderate processing capabilities and memory storage. The microcontroller is housed in a 44-pin plastic metric quad flat package (P-MQFP-44-2), which supports surface mounting for efficient integration into electronic systems. This product is part of the C505 series, known for its reliability and versatility in embedded systems. It is important to note that the use of this microcontroller in life-support devices requires explicit approval from the manufacturer due to safety considerations.

Datasheet Summary
Powered by GS/AI

The C505CA4EMCABXQMA1 is an 8-bit single-chip microcontroller designed for various embedded applications. It features a 32KB one-time programmable (OTP) memory, making it suitable for projects that require moderate processing capabilities and memory storage. The microcontroller is housed in a 44-pin plastic metric quad flat package (P-MQFP-44-2), which supports surface mounting for efficient integration into electronic systems. This product is part of the C505 series, known for its reliability and versatility in embedded systems. It is important to note that the use of this microcontroller in life-support devices requires explicit approval from the manufacturer due to safety considerations.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - C505CA4EMCABXQMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C505CA4EMCABXQMA1
Embedded - Microcontrollers C505CA4EMCABXQMA1
IC MCU 8BIT 32KB OTP 44MQFP

IC MCU 8BIT 32KB OTP 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number C505CA4EMCABXQMA1
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSLMCABXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details