P-channel Trench MOSFET for switching applications, rated for 40 V drain-source voltage and 14 A continuous drain current at 25 °C, with a drain-source on-state resistance of 30 to 43 mΩ at -10 V gate-source voltage and 25 °C. Packaged in a DFN2020MD-6 (SOT1220) surface-mount package measuring 2 x 2 x 0.65 mm, featuring side wettable flanks and AEC-Q101 automotive qualification. Junction temperature range extends from -55 °C to 175 °C.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913769-BUK6D43-40PX
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 40 V 6A (Ta) 15W (Tc) Surface Mount DFN2020MD-6
Package: Bulk
Package: 6-UDFN Exposed Pad
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DFN2020MD-6
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 913769-BUK6D43-40PX |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6D43-40PX |
| Polarity | P-Channel |