Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2XUMA1 BTS740S2XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864888-BTS740S2XUMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-20 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864888-BTS740S2XUMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-20 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2XUMA1 - BTS740S2XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2XUMA1
BTS740S2XUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2XUMA1 BTS740S2XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864888-BTS740S2XUMA1 Series: PROFET® Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-20 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 864888-BTS740S2XUMA1
Series: PROFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Bulk
Mounting: Surface Mount
Supply Voltage: Not Required
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-20
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS740S2XUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2XUMA1
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details