Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3408GXUMA2 BTS3408GXUMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 851055-BTS3408GXUMA2 Series: HITFET® Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 851055-BTS3408GXUMA2 Series: HITFET® Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3408GXUMA2
BTS3408GXUMA2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3408GXUMA2 BTS3408GXUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 851055-BTS3408GXUMA2 Series: HITFET® Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 851055-BTS3408GXUMA2
Series: HITFET®
Features: Power Switch/Driver
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS3408GXUMA2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3408GXUMA2
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details