BSV52LT1 is an NPN silicon switching transistor in a SOT-23 (TO-236) surface-mount package, rated for a maximum collector-emitter voltage of 12 Vdc and continuous collector current of 100 mAdc. It dissipates 225 mW on FR-5 board and 300 mW on alumina substrate, with a thermal resistance of 556 °C/W and 417 °C/W respectively. The junction and storage temperature range is -55°C to +150°C. The device has a minimum current gain of 25 at 1 mA and 40 at 10 mA, with a collector-emitter saturation voltage of 300 mV at 10 mA and 300 μA base current. The current-gain bandwidth product is 400 MHz at 10 mA and 10 V. It meets RoHS requirements and is available in a Pb-free version. The package dimensions conform to case 318-08, with a footprint designed for surface mounting. The device is supplied in 3,000-piece tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 913619-BSV52LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 12 V 100 mA 400MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 913619-BSV52LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BSV52LT1 |
| Polarity | NPN |