Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615CGHUMA1 BSO615CGHUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864724-BSO615CGHUMA1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 60V 3.1A (Ta), 2A (Ta) 2W (Ta) Surface Mount PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864724-BSO615CGHUMA1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 60V 3.1A (Ta), 2A (Ta) 2W (Ta) Surface Mount PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSO615C is a dual N- and P-channel enhancement mode MOSFET in a PG-DSO-8 surface mount package, designed for low-power switching applications. It has a drain-source voltage rating of 60 V for the N-channel and -60 V for the P-channel, with continuous drain currents of 3.1 A and -2 A respectively at 25 °C. The drain-source on-state resistance is 0.11 Ω for the N-channel and 0.3 Ω for the P-channel at 10 V gate drive. The device is avalanche rated with single-pulse energy ratings of 47 mJ (N-channel) and 70 mJ (P-channel), and meets RoHS compliance with Pb-free lead plating. Operating and storage junction temperatures range from -55 °C to +150 °C, and it is certified to IEC climatic category 55/150/56.

Datasheet Summary
Powered by GS/AI

The BSO615C is a dual N- and P-channel enhancement mode MOSFET in a PG-DSO-8 surface mount package, designed for low-power switching applications. It has a drain-source voltage rating of 60 V for the N-channel and -60 V for the P-channel, with continuous drain currents of 3.1 A and -2 A respectively at 25 °C. The drain-source on-state resistance is 0.11 Ω for the N-channel and 0.3 Ω for the P-channel at 10 V gate drive. The device is avalanche rated with single-pulse energy ratings of 47 mJ (N-channel) and 70 mJ (P-channel), and meets RoHS compliance with Pb-free lead plating. Operating and storage junction temperatures range from -55 °C to +150 °C, and it is certified to IEC climatic category 55/150/56.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615CGHUMA1 - 864724-BSO615CGHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615CGHUMA1
864724-BSO615CGHUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615CGHUMA1 864724-BSO615CGHUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864724-BSO615CGHUMA1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 60V 3.1A (Ta), 2A (Ta) 2W (Ta) Surface Mount PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Infineon Technologies
Win Source Part Number: 864724-BSO615CGHUMA1
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 60V 3.1A (Ta), 2A (Ta) 2W (Ta) Surface Mount PG-DSO-8
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 864724-BSO615CGHUMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615CGHUMA1
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R060M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers