Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - BRS2A16G-TR BRS2A16G-TR

Description
Manufacturer: Agere Systems Win Source Part Number: 913552-BRS2A16G-TR Operating Temperature Range: -40°C ~ 125°C Features: 0/4 Line Receiver - - 16-DIP Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Agere Systems Win Source Part Number: 913552-BRS2A16G-TR Operating Temperature Range: -40°C ~ 125°C Features: 0/4 Line Receiver - - 16-DIP Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BRS2A16G-TR - 913552-BRS2A16G-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BRS2A16G-TR
913552-BRS2A16G-TR
Interface - Interface - Drivers, Receivers, Transceivers - BRS2A16G-TR 913552-BRS2A16G-TR
Manufacturer: Agere Systems Win Source Part Number: 913552-BRS2A16G-TR Operating Temperature Range: -40°C ~ 125°C Features: 0/4 Line Receiver - - 16-DIP Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Agere Systems
Win Source Part Number: 913552-BRS2A16G-TR
Operating Temperature Range: -40°C ~ 125°C
Features: 0/4 Line Receiver - - 16-DIP
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 913552-BRS2A16G-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BRS2A16G-TR
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP9111ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Telecom - SI32177-C-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Line Interface ICs - 1900843P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details