Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LCS BQ3285LCS

Description
Manufacturer: Texas Instruments Win Source Part Number: 864530-BQ3285LCS Series: * Features: Real Time Clock (RTC) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864530-BQ3285LCS Series: * Features: Real Time Clock (RTC) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LCS
864530-BQ3285LCS
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LCS 864530-BQ3285LCS
Manufacturer: Texas Instruments Win Source Part Number: 864530-BQ3285LCS Series: * Features: Real Time Clock (RTC) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864530-BQ3285LCS
Series: *
Features: Real Time Clock (RTC) IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - BQ3285LCS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
BQ3285LCS
Clock/Timing - Real Time Clocks BQ3285LCS
TIMER OR RTC, VOLATILE, CMOS

TIMER OR RTC, VOLATILE, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 864530-BQ3285LCS BQ3285LCS
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LCS Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Buffers, Drivers - 5991ZQ-QS5991-2JRC - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers