Rochester Electronics PMIC - PMIC - Battery Management - BQ29701DSET BQ29701DSET

Description
Manufacturer: Texas Instruments Win Source Part Number: 913462-BQ29701DSET Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913462-BQ29701DSET Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29701DSET - 913462-BQ29701DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29701DSET
913462-BQ29701DSET
PMIC - PMIC - Battery Management - BQ29701DSET 913462-BQ29701DSET
Manufacturer: Texas Instruments Win Source Part Number: 913462-BQ29701DSET Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 913462-BQ29701DSET
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Package: Bulk
Package: 6-WFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913462-BQ29701DSET
Product Name PMIC - PMIC - Battery Management - BQ29701DSET
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products