Manufacturer: Texas Instruments
Win Source Part Number: 864515-BQ27520YZFR-G
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion 15-DSBGA
Package: Bulk
Package: 15-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 15-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 864515-BQ27520YZFR-G2 |
| Product Name | PMIC - PMIC - Battery Management - BQ27520YZFR-G2 |
| Output Options | Inverting |