Rochester Electronics PMIC - PMIC - Battery Management - BQ27411DRZR-G1A BQ27411DRZR-G1A

Description
Manufacturer: Texas Instruments Win Source Part Number: 913451-BQ27411DRZR-G 1A Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4) Package: Bulk Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-SON (2.5x4) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913451-BQ27411DRZR-G 1A Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4) Package: Bulk Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-SON (2.5x4) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ27411DRZR-G1A - 913451-BQ27411DRZR-G1A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27411DRZR-G1A
913451-BQ27411DRZR-G1A
PMIC - PMIC - Battery Management - BQ27411DRZR-G1A 913451-BQ27411DRZR-G1A
Manufacturer: Texas Instruments Win Source Part Number: 913451-BQ27411DRZR-G 1A Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4) Package: Bulk Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-SON (2.5x4) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 913451-BQ27411DRZR-G1A
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Package: Bulk
Package: 12-VFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 12-SON (2.5x4)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913451-BQ27411DRZR-G1A
Product Name PMIC - PMIC - Battery Management - BQ27411DRZR-G1A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details