Rochester Electronics Memory - Memory - Controllers - BQ2203APN BQ2203APN

Description
Manufacturer: Texas Instruments Win Source Part Number: 864486-BQ2203APN Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864486-BQ2203APN Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BQ2203APN - 864486-BQ2203APN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BQ2203APN
864486-BQ2203APN
Memory - Memory - Controllers - BQ2203APN 864486-BQ2203APN
Manufacturer: Texas Instruments Win Source Part Number: 864486-BQ2203APN Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864486-BQ2203APN
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Memory - Controllers - BQ2203APN - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
BQ2203APN
Memory - Controllers BQ2203APN
IC SRAM NONVOLTILE CNTRLR 16-DIP

IC SRAM NONVOLTILE CNTRLR 16-DIP

Supplier's Site Datasheet
Memory - Controllers - BQ2203APN - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
BQ2203APN
Memory - Controllers BQ2203APN
POWER SUPPLY CIRCUIT, ADJ

POWER SUPPLY CIRCUIT, ADJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 864486-BQ2203APN BQ2203APN BQ2203APN
Product Name Memory - Memory - Controllers - BQ2203APN Memory - Controllers Memory - Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5088-7031 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details