Rochester Electronics PMIC - PMIC - Battery Management - BQ20Z80DBTR-V110 BQ20Z80DBTR-V110

Description
Manufacturer: Texas Instruments Win Source Part Number: 913424-BQ20Z80DBTR-V 110 Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: BQ20Z80 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913424-BQ20Z80DBTR-V 110 Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: BQ20Z80 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V110 - 913424-BQ20Z80DBTR-V110 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V110
913424-BQ20Z80DBTR-V110
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V110 913424-BQ20Z80DBTR-V110
Manufacturer: Texas Instruments Win Source Part Number: 913424-BQ20Z80DBTR-V 110 Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: BQ20Z80 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913424-BQ20Z80DBTR-V110
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Package: Bulk
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: BQ20Z80
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913424-BQ20Z80DBTR-V110
Product Name PMIC - PMIC - Battery Management - BQ20Z80DBTR-V110
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1922301P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details