Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - BDGLA16NB BDGLA16NB

Description
Manufacturer: Agere Systems Win Source Part Number: 864112-BDGLA16NB Operating Temperature Range: -40°C ~ 125°C Features: 4/0 Line Driver - - 16-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Agere Systems Win Source Part Number: 864112-BDGLA16NB Operating Temperature Range: -40°C ~ 125°C Features: 4/0 Line Driver - - 16-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BDGLA16NB - 864112-BDGLA16NB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BDGLA16NB
864112-BDGLA16NB
Interface - Interface - Drivers, Receivers, Transceivers - BDGLA16NB 864112-BDGLA16NB
Manufacturer: Agere Systems Win Source Part Number: 864112-BDGLA16NB Operating Temperature Range: -40°C ~ 125°C Features: 4/0 Line Driver - - 16-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Agere Systems
Win Source Part Number: 864112-BDGLA16NB
Operating Temperature Range: -40°C ~ 125°C
Features: 4/0 Line Driver - - 16-SOP
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 864112-BDGLA16NB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BDGLA16NB
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-D-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers