NPN general purpose transistor in a SOT23 surface-mounted package, rated for 500 mA collector current and 45 V collector-emitter voltage, with a maximum power dissipation of 250 mW at 25 °C ambient temperature and a transition frequency of 100 MHz. Junction temperature operates up to 150 °C. The device complies with IEC 60134 for limiting values. Physical dimensions conform to the SOT23 (TO-236AB) package standard.
Manufacturer: NXP
Win Source Part Number: 913130-BCX19,235
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 250 mW Surface Mount TO-236AB
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 913130-BCX19,235 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX19,235 |
| Polarity | NPN |