Manufacturer: Infineon Technologies
Win Source Part Number: 912945-BC858BWH6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 912945-BC858BWH6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC858BWH6327 |
| Package Type | SOT3 |