Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC856BWT1 BC856BWT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863646-BC856BWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 100MHz 150 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863646-BC856BWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 100MHz 150 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC856BWT1 is a PNP silicon bipolar junction transistor designed for general purpose amplifier applications in surface mount circuits. It is housed in the SC-70/SOT-323 package, measuring 2.10 mm maximum in length, 1.35 mm maximum in width, and 1.00 mm maximum in height. The device has a collector-emitter voltage rating of -65 V, a collector current rating of -100 mA, and a total device dissipation of 150 mW at 25°C. The junction and storage temperature range is -55°C to +150°C. It meets Pb-free packaging requirements and is rated for thermal resistance of 883 °C/W from junction to ambient. The transistor has a current gain (hFE) range of 150 to 475 at IC = -2.0 mA and VCE = -5.0 V, and a current gain-bandwidth product of 100 MHz. The package complies with the SC-70/SOT-323 footprint standard with a 0.65 mm pitch and 3.0 mm lead span.

Datasheet Summary
Powered by GS/AI

The BC856BWT1 is a PNP silicon bipolar junction transistor designed for general purpose amplifier applications in surface mount circuits. It is housed in the SC-70/SOT-323 package, measuring 2.10 mm maximum in length, 1.35 mm maximum in width, and 1.00 mm maximum in height. The device has a collector-emitter voltage rating of -65 V, a collector current rating of -100 mA, and a total device dissipation of 150 mW at 25°C. The junction and storage temperature range is -55°C to +150°C. It meets Pb-free packaging requirements and is rated for thermal resistance of 883 °C/W from junction to ambient. The transistor has a current gain (hFE) range of 150 to 475 at IC = -2.0 mA and VCE = -5.0 V, and a current gain-bandwidth product of 100 MHz. The package complies with the SC-70/SOT-323 footprint standard with a 0.65 mm pitch and 3.0 mm lead span.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC856BWT1 - 863646-BC856BWT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856BWT1
863646-BC856BWT1
TRANSISTORS - Transistors (BJT) - Single - BC856BWT1 863646-BC856BWT1
Manufacturer: ON Semiconductor Win Source Part Number: 863646-BC856BWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 100MHz 150 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 863646-BC856BWT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 100MHz 150 mW Surface Mount SC-70 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863646-BC856BWT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC856BWT1
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 124926562 - Radwell International
Fuji Electric Corp. of America
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers